Samtec Inc. Cable Assy, Idc Plug-Rcpt, 50Pos, 11; Connector To Connector Samtec TCMD-25-T-11.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 50POS, 11"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 50POS, 11"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 50Pos, 11; Connector To Connector Samtec - 83P7011 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 50Pos, 11; Connector To Connector Samtec
83P7011
Cable Assy, Idc Plug-Rcpt, 50Pos, 11; Connector To Connector Samtec 83P7011
CABLE ASSY, IDC PLUG-RCPT, 50POS, 11"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 50POS, 11"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P7011
Product Name Cable Assy, Idc Plug-Rcpt, 50Pos, 11; Connector To Connector Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details