Samtec Inc. Terminals TCMD-25-T-04.00-01

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-25-T-04.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Cable Assy, Idc Plug-Rcpt, 50Pos, 4; Connector To Connector Samtec - 83P6953 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 50Pos, 4; Connector To Connector Samtec
83P6953
Cable Assy, Idc Plug-Rcpt, 50Pos, 4; Connector To Connector Samtec 83P6953
CABLE ASSY, IDC PLUG-RCPT, 50POS, 4"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 50POS, 4"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-25-T-04.00-01 83P6953
Product Name Terminals Cable Assy, Idc Plug-Rcpt, 50Pos, 4; Connector To Connector Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
ZK2000-2164-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details