CABLE ASSY, IDC PLUG-PLUG, 50P, 508MM; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Ways; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Cable Pitch:1mm; Product Range:Tiger Eye TCMDRoHS Compliant: Yes
CABLE ASSY, IDC PLUG-PLUG, 50POS, 20"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 54AH1567 | 83P6871 |
| Product Name | Cable Assy, Idc Plug-Plug, 50P, 508Mm; Connector To Connector Samtec | Cable Assy, Idc Plug-Plug, 50Pos, 20; Connector To Connector Samtec |
| Cable Length | 1.67 ft (5.08 dm) | 1.67 ft (5.08 dm) |