Samtec Inc. Cable Assy, Idc Plug-Plug, 50Pos, 8; Connector To Connector Samtec TCMD-25-D-08.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 50Pos, 8; Connector To Connector Samtec - 83P6845 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 50Pos, 8; Connector To Connector Samtec
83P6845
Cable Assy, Idc Plug-Plug, 50Pos, 8; Connector To Connector Samtec 83P6845
CABLE ASSY, IDC PLUG-PLUG, 50POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 50POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6845
Product Name Cable Assy, Idc Plug-Plug, 50Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details