Samtec Inc. Cable Assy, Idc Plug-Plug, 50Pos, 7; Connector To Connector Samtec TCMD-25-D-07.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 7"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 7"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 50Pos, 7; Connector To Connector Samtec - 83P6843 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 50Pos, 7; Connector To Connector Samtec
83P6843
Cable Assy, Idc Plug-Plug, 50Pos, 7; Connector To Connector Samtec 83P6843
CABLE ASSY, IDC PLUG-PLUG, 50POS, 7"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 50POS, 7"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6843
Product Name Cable Assy, Idc Plug-Plug, 50Pos, 7; Connector To Connector Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60099A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details