Samtec Inc. Cable Assy, Idc Plug-Plug, 50Pos, 5; Connector To Connector Samtec TCMD-25-D-05.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 5"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 5"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 50Pos, 5; Connector To Connector Samtec - 83P6839 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 50Pos, 5; Connector To Connector Samtec
83P6839
Cable Assy, Idc Plug-Plug, 50Pos, 5; Connector To Connector Samtec 83P6839
CABLE ASSY, IDC PLUG-PLUG, 50POS, 5"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 50POS, 5"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6839
Product Name Cable Assy, Idc Plug-Plug, 50Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details