Samtec Inc. Cable Assy, Idc Plug-Plug, 50Pos, 3; Connector To Connector Samtec TCMD-25-D-03.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 50Pos, 3; Connector To Connector Samtec - 83P6831 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 50Pos, 3; Connector To Connector Samtec
83P6831
Cable Assy, Idc Plug-Plug, 50Pos, 3; Connector To Connector Samtec 83P6831
CABLE ASSY, IDC PLUG-PLUG, 50POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 50POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6831
Product Name Cable Assy, Idc Plug-Plug, 50Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details