CABLE ASSEM 2MM 50POS M-M 2"
CABLE ASSY, IDC PLUG-PLUG, 50POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TCMD-25-D-02.00-01 | 12P0195 |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Idc Plug-Plug, 50Pos, 2; Connector To Connector Samtec |
| Cable Shielding | No Shielding; Unshielded |