Samtec Inc. Cable Assy, Idc Plug-Rcpt, 44Pos, 16; Connector To Connector Samtec TCMD-22-T-16.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 44POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 44POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 44Pos, 16; Connector To Connector Samtec - 83P6771 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 44Pos, 16; Connector To Connector Samtec
83P6771
Cable Assy, Idc Plug-Rcpt, 44Pos, 16; Connector To Connector Samtec 83P6771
CABLE ASSY, IDC PLUG-RCPT, 44POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 44POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6771
Product Name Cable Assy, Idc Plug-Rcpt, 44Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details