Samtec Inc. Cable Assy, Idc Plug-Rcpt, 44Pos, 13; Connector To Connector Samtec TCMD-22-T-13.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 44POS, 13"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 44POS, 13"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 44Pos, 13; Connector To Connector Samtec - 83P6757 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 44Pos, 13; Connector To Connector Samtec
83P6757
Cable Assy, Idc Plug-Rcpt, 44Pos, 13; Connector To Connector Samtec 83P6757
CABLE ASSY, IDC PLUG-RCPT, 44POS, 13"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 44POS, 13"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6757
Product Name Cable Assy, Idc Plug-Rcpt, 44Pos, 13; Connector To Connector Samtec
Cable Length 1.08 ft (3.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 60123A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details