Samtec Inc. Cable Assy, Idc Plug-Rcpt, 44Pos, 2; Connector To Connector Samtec TCMD-22-T-02.00-01-N-R

Description
CABLE ASSY, IDC PLUG-RCPT, 44POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 44POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 44Pos, 2; Connector To Connector Samtec - 83P6615 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 44Pos, 2; Connector To Connector Samtec
83P6615
Cable Assy, Idc Plug-Rcpt, 44Pos, 2; Connector To Connector Samtec 83P6615
CABLE ASSY, IDC PLUG-RCPT, 44POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 44POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6615
Product Name Cable Assy, Idc Plug-Rcpt, 44Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details