Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies TCMD-22-S-12.00-01

Description
CABLE ASSEM 2MM 44PS SGL END 12"
Datasheet
Description
CABLE ASSEM 2MM 44PS SGL END 12"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - TCMD-22-S-12.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-22-S-12.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-22-S-12.00-01
CABLE ASSEM 2MM 44PS SGL END 12"

CABLE ASSEM 2MM 44PS SGL END 12"

Supplier's Site
Cable, Idc Plug-Free End, 44Pos, 12; Connector To Connector Samtec - 12P0191 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Plug-Free End, 44Pos, 12; Connector To Connector Samtec
12P0191
Cable, Idc Plug-Free End, 44Pos, 12; Connector To Connector Samtec 12P0191
CABLE, IDC PLUG-FREE END, 44POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE, IDC PLUG-FREE END, 44POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-22-S-12.00-01 12P0191
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable, Idc Plug-Free End, 44Pos, 12; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - 226003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details