The Cable, IDC Plug-Free End, 44Pos, 10" from Samtec features a 2.00 mm pitch and is designed for high reliability applications. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. The cable consists of 28 AWG stranded copper wire, tinned and insulated with gray PVC, suitable for operating temperatures ranging from -40°C to +105°C. This product is RoHS compliant and is part of the TCMD series, which is compatible with various connectors including SQT and SQW. It is important to note that standard TCMD callouts will not mate with SMM or MMS connectors unless gold-plated callouts are used. The assembly is non-standard and non-returnable, making it essential for engineers to ensure compatibility with their specific applications before purchasing.
CABLE, IDC PLUG-FREE END, 44POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83P6594 |
| Product Name | Cable, Idc Plug-Free End, 44Pos, 10; Connector To Connector Samtec |
| Cable Length | 0.8333 ft (2.54 dm) |