Samtec Inc. Cable Assy, Idc Plug-Free End, 44Pos, 4; Connector To Connector Samtec TCMD-22-S-04.00-01

Description
CABLE ASSY, IDC PLUG-FREE END, 44POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 44POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 44Pos, 4; Connector To Connector Samtec - 83P6588 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 44Pos, 4; Connector To Connector Samtec
83P6588
Cable Assy, Idc Plug-Free End, 44Pos, 4; Connector To Connector Samtec 83P6588
CABLE ASSY, IDC PLUG-FREE END, 44POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 44POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6588
Product Name Cable Assy, Idc Plug-Free End, 44Pos, 4; Connector To Connector Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data