Samtec Inc. Cable Assy, Idc Plug-Plug, 44Pos, 13; Connector To Connector Samtec TCMD-22-D-13.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 13"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 13"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 44Pos, 13; Connector To Connector Samtec - 83P6568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 44Pos, 13; Connector To Connector Samtec
83P6568
Cable Assy, Idc Plug-Plug, 44Pos, 13; Connector To Connector Samtec 83P6568
CABLE ASSY, IDC PLUG-PLUG, 44POS, 13"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 44POS, 13"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Positions; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6568
Product Name Cable Assy, Idc Plug-Plug, 44Pos, 13; Connector To Connector Samtec
Cable Length 1.08 ft (3.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6333A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Male DIL 28 AWG Cable Assembly, 180mm, single-end, Screw-Lok Reverse Fix - G125-MC21605M3-0180L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details