Samtec Inc. Cable Assy, Idc Plug-Plug, 44Pos, 12; Connector To Connector Samtec TCMD-22-D-12.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 44Pos, 12; Connector To Connector Samtec - 83P6564 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 44Pos, 12; Connector To Connector Samtec
83P6564
Cable Assy, Idc Plug-Plug, 44Pos, 12; Connector To Connector Samtec 83P6564
CABLE ASSY, IDC PLUG-PLUG, 44POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 44POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6564
Product Name Cable Assy, Idc Plug-Plug, 44Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Phase-Stable Flex Cable, DC-18 GHz, 3.0 ft. (0.9m) - CBN-3FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details