Samtec Inc. Cable Assy, Idc Plug-Plug, 44Pos, 10; Connector To Connector Samtec TCMD-22-D-10.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 44Pos, 10; Connector To Connector Samtec - 83P6559 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 44Pos, 10; Connector To Connector Samtec
83P6559
Cable Assy, Idc Plug-Plug, 44Pos, 10; Connector To Connector Samtec 83P6559
CABLE ASSY, IDC PLUG-PLUG, 44POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 44POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6559
Product Name Cable Assy, Idc Plug-Plug, 44Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details