Samtec Inc. Cable Assy, Idc Plug-Plug, 44Pos, 8; Connector To Connector Samtec TCMD-22-D-08.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 44Pos, 8; Connector To Connector Samtec - 83P6554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 44Pos, 8; Connector To Connector Samtec
83P6554
Cable Assy, Idc Plug-Plug, 44Pos, 8; Connector To Connector Samtec 83P6554
CABLE ASSY, IDC PLUG-PLUG, 44POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 44POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6554
Product Name Cable Assy, Idc Plug-Plug, 44Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details