Samtec Inc. Cable Assy, Idc Plug-Rcpt, 40Pos, 11; Connector To Connector Samtec TCMD-20-T-11.00-01-N

Description
CABLE ASSY, IDC PLUG-RCPT, 40POS, 11"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 40POS, 11"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 40Pos, 11; Connector To Connector Samtec - 83P6451 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 40Pos, 11; Connector To Connector Samtec
83P6451
Cable Assy, Idc Plug-Rcpt, 40Pos, 11; Connector To Connector Samtec 83P6451
CABLE ASSY, IDC PLUG-RCPT, 40POS, 11"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 40POS, 11"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6451
Product Name Cable Assy, Idc Plug-Rcpt, 40Pos, 11; Connector To Connector Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details