Samtec Inc. Cable Assy, Idc Plug-Free End, 40Pos, 5; Connector To Connector Samtec TCMD-20-S-05.00-01

Description
CABLE ASSY, IDC PLUG-FREE END, 40POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 40POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 40Pos, 5; Connector To Connector Samtec - 83P6297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 40Pos, 5; Connector To Connector Samtec
83P6297
Cable Assy, Idc Plug-Free End, 40Pos, 5; Connector To Connector Samtec 83P6297
CABLE ASSY, IDC PLUG-FREE END, 40POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 40POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6297
Product Name Cable Assy, Idc Plug-Free End, 40Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 046891-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers