Samtec Inc. Cable Assy, Idc Plug-Plug, 40Pos, 15; Connector To Connector Samtec TCMD-20-D-15.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 40POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 40POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 40Pos, 15; Connector To Connector Samtec - 83P6267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 40Pos, 15; Connector To Connector Samtec
83P6267
Cable Assy, Idc Plug-Plug, 40Pos, 15; Connector To Connector Samtec 83P6267
CABLE ASSY, IDC PLUG-PLUG, 40POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 40POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6267
Product Name Cable Assy, Idc Plug-Plug, 40Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-512004-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details