Samtec Inc. Cable Assy, Idc Plug-Plug, 40Pos, 10; Connector To Connector Samtec TCMD-20-D-10.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 40POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 40POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 40Pos, 10; Connector To Connector Samtec - 83P6256 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 40Pos, 10; Connector To Connector Samtec
83P6256
Cable Assy, Idc Plug-Plug, 40Pos, 10; Connector To Connector Samtec 83P6256
CABLE ASSY, IDC PLUG-PLUG, 40POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 40POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6256
Product Name Cable Assy, Idc Plug-Plug, 40Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6430A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details