Samtec Inc. Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec TCMD-20-D-08.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 40POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 40POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec - 83P6238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec
83P6238
Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec 83P6238
CABLE ASSY, IDC PLUG-PLUG, 40POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 40POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6238
Product Name Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6049A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details