Samtec Inc. Terminals TCMD-20-D-02.00-01

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-20-D-02.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Cable Assy, Idc Plug-Plug, 40Pos, 2; Connector To Connector Samtec - 12P0177 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 40Pos, 2; Connector To Connector Samtec
12P0177
Cable Assy, Idc Plug-Plug, 40Pos, 2; Connector To Connector Samtec 12P0177
CABLE ASSY, IDC PLUG-PLUG, 40POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 40POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCMD-20-D-02.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-20-D-02.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-20-D-02.00-01
CABLE ASSEM 2MM 40POS M-M 2"

CABLE ASSEM 2MM 40POS M-M 2"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-20-D-02.00-01 12P0177 TCMD-20-D-02.00-01
Product Name Terminals Cable Assy, Idc Plug-Plug, 40Pos, 2; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.1667 ft (0.5080 dm) 0.1670 ft (0.5090 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB Cables - Q551-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details