Samtec Inc. Terminals TCMD-17-T-12.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Plug-Rcpt, 34Pos, 12" (part number 12P0176) is designed for high reliability in various applications. It features a 2.00 mm pitch and is compatible with connectors from the TCMD series, specifically mating with SMM, MMS, ESQT, PTF, SQT, SQW, and TLE connectors. The assembly is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. The cable consists of 28 AWG stranded copper wire, tinned and insulated with gray PVC, and operates within a temperature range of -40°C to +105°C. This product is RoHS compliant, ensuring it meets environmental standards. It is important to note that TCMD series assemblies are non-standard and non-returnable. The assembly length is customizable, with a minimum of 2 inches, and various end options are available, including strain relief and different wiring configurations.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Plug-Rcpt, 34Pos, 12" (part number 12P0176) is designed for high reliability in various applications. It features a 2.00 mm pitch and is compatible with connectors from the TCMD series, specifically mating with SMM, MMS, ESQT, PTF, SQT, SQW, and TLE connectors. The assembly is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. The cable consists of 28 AWG stranded copper wire, tinned and insulated with gray PVC, and operates within a temperature range of -40°C to +105°C. This product is RoHS compliant, ensuring it meets environmental standards. It is important to note that TCMD series assemblies are non-standard and non-returnable. The assembly length is customizable, with a minimum of 2 inches, and various end options are available, including strain relief and different wiring configurations.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-17-T-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Cable Assy, Idc Plug-Rcpt, 34Pos, 12; Connector To Connector Samtec - 12P0176 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 34Pos, 12; Connector To Connector Samtec
12P0176
Cable Assy, Idc Plug-Rcpt, 34Pos, 12; Connector To Connector Samtec 12P0176
CABLE ASSY, IDC PLUG-RCPT, 34POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 34POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCMD-17-T-12.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-17-T-12.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCMD-17-T-12.00-01-N
CABLE ASSEM 2MM 34POS M-F 12"

CABLE ASSEM 2MM 34POS M-F 12"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-17-T-12.00-01-N 12P0176 TCMD-17-T-12.00-01-N
Product Name Terminals Cable Assy, Idc Plug-Rcpt, 34Pos, 12; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Flat Flex Ribbon Jumpers, Cables - 1-1437191-3-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers