Samtec Inc. Cable Assy, Idc Plug-Rcpt, 34Pos, 8; Connector To Connector Samtec TCMD-17-T-08.00-01-N

Description
CABLE ASSY, IDC PLUG-RCPT, 34POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 34POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 34Pos, 8; Connector To Connector Samtec - 83P6096 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 34Pos, 8; Connector To Connector Samtec
83P6096
Cable Assy, Idc Plug-Rcpt, 34Pos, 8; Connector To Connector Samtec 83P6096
CABLE ASSY, IDC PLUG-RCPT, 34POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 34POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6096
Product Name Cable Assy, Idc Plug-Rcpt, 34Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Harnessed USB 3.0 (USB 3.2 Gen 1x1) Cables // USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 9.84 ft (30 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details