Samtec Inc. Cable Assy, Idc Plug-Rcpt, 34Pos, 7; Connector To Connector Samtec TCMD-17-T-07.00-01-N

Description
CABLE ASSY, IDC PLUG-RCPT, 34POS, 7"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 34POS, 7"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 34Pos, 7; Connector To Connector Samtec - 83P6089 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 34Pos, 7; Connector To Connector Samtec
83P6089
Cable Assy, Idc Plug-Rcpt, 34Pos, 7; Connector To Connector Samtec 83P6089
CABLE ASSY, IDC PLUG-RCPT, 34POS, 7"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 34POS, 7"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6089
Product Name Cable Assy, Idc Plug-Rcpt, 34Pos, 7; Connector To Connector Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details