Samtec Inc. Cable Assy, Idc Plug-Rcpt, 34Pos, 6; Connector To Connector Samtec TCMD-17-T-06.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 34POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 34POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 34Pos, 6; Connector To Connector Samtec - 83P6086 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 34Pos, 6; Connector To Connector Samtec
83P6086
Cable Assy, Idc Plug-Rcpt, 34Pos, 6; Connector To Connector Samtec 83P6086
CABLE ASSY, IDC PLUG-RCPT, 34POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 34POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6086
Product Name Cable Assy, Idc Plug-Rcpt, 34Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details