The Cable Assembly, IDC Plug-Plug, 34 Positions, 18 inches, part number 83P6008, features a 2.00 mm pitch and is designed for high reliability in various applications. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. The assembly utilizes 28 AWG stranded copper wire, tinned and insulated with gray PVC, and operates within a temperature range of -40°C to +105°C. This product is RoHS compliant and is suitable for mating with specific connector series such as SMM, MMS, and others, although it is important to note that standard TCMD callouts will not mate with SMM or MMS unless gold-plated versions are used. The assembly is non-returnable and non-standard, making it essential for engineers to confirm compatibility with their specific requirements before purchase.
CABLE ASSY, IDC PLUG-PLUG, 34POS, 18"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83P6008 |
| Product Name | Cable Assy, Idc Plug-Plug, 34Pos, 18; Connector To Connector Samtec |
| Cable Length | 1.5 ft (4.58 dm) |