Samtec Inc. Cable Assy, Idc Plug-Plug, 34Pos, 16; Connector To Connector Samtec TCMD-17-D-16.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 16"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 16"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 34Pos, 16; Connector To Connector Samtec - 83P6007 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 34Pos, 16; Connector To Connector Samtec
83P6007
Cable Assy, Idc Plug-Plug, 34Pos, 16; Connector To Connector Samtec 83P6007
CABLE ASSY, IDC PLUG-PLUG, 34POS, 16"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 34POS, 16"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6007
Product Name Cable Assy, Idc Plug-Plug, 34Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details