Samtec Inc. Cable Assy, Idc Plug-Plug, 34Pos, 10; Connector To Connector Samtec TCMD-17-D-10.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 34Pos, 10; Connector To Connector Samtec - 83P5996 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 34Pos, 10; Connector To Connector Samtec
83P5996
Cable Assy, Idc Plug-Plug, 34Pos, 10; Connector To Connector Samtec 83P5996
CABLE ASSY, IDC PLUG-PLUG, 34POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 34POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5996
Product Name Cable Assy, Idc Plug-Plug, 34Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details