CABLE ASSEM 2MM 34POS M-M 6"
CABLE ASSY, IDC PLUG-PLUG, 34POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TCMD-17-D-06.00-01 | 12P0169 |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Idc Plug-Plug, 34Pos, 6; Connector To Connector Samtec |
| Cable Shielding | No Shielding; Unshielded |