Samtec Inc. Cable Assy, Idc Plug-Plug, 34Pos, 4; Connector To Connector Samtec TCMD-17-D-04.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 34Pos, 4; Connector To Connector Samtec - 83P5981 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 34Pos, 4; Connector To Connector Samtec
83P5981
Cable Assy, Idc Plug-Plug, 34Pos, 4; Connector To Connector Samtec 83P5981
CABLE ASSY, IDC PLUG-PLUG, 34POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 34POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5981
Product Name Cable Assy, Idc Plug-Plug, 34Pos, 4; Connector To Connector Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details