Samtec Inc. Cable Assy, Idc Plug-Rcpt, 30Pos, 16; Connector To Connector Samtec TCMD-15-T-16.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 30POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 30POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 30Pos, 16; Connector To Connector Samtec - 83P5877 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 30Pos, 16; Connector To Connector Samtec
83P5877
Cable Assy, Idc Plug-Rcpt, 30Pos, 16; Connector To Connector Samtec 83P5877
CABLE ASSY, IDC PLUG-RCPT, 30POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 30POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5877
Product Name Cable Assy, Idc Plug-Rcpt, 30Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC12005M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details