Samtec Inc. Cable Assy, Idc Plug-Rcpt, 30Pos, 15; Connector To Connector Samtec TCMD-15-T-15.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 30POS, 15"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 30POS, 15"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 30Pos, 15; Connector To Connector Samtec - 83P5876 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 30Pos, 15; Connector To Connector Samtec
83P5876
Cable Assy, Idc Plug-Rcpt, 30Pos, 15; Connector To Connector Samtec 83P5876
CABLE ASSY, IDC PLUG-RCPT, 30POS, 15"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 30POS, 15"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5876
Product Name Cable Assy, Idc Plug-Rcpt, 30Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details