Samtec Inc. Cable Assy, Idc Plug-Rcpt, 30Pos, 12; Connector To Connector Samtec TCMD-15-T-12.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 30POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 30POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 30Pos, 12; Connector To Connector Samtec - 83P5861 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 30Pos, 12; Connector To Connector Samtec
83P5861
Cable Assy, Idc Plug-Rcpt, 30Pos, 12; Connector To Connector Samtec 83P5861
CABLE ASSY, IDC PLUG-RCPT, 30POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 30POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5861
Product Name Cable Assy, Idc Plug-Rcpt, 30Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6380A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC11205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details