Samtec Inc. Cable Assy, Idc Plug-Rcpt, 30Pos, 10; Connector To Connector Samtec TCMD-15-T-10.00-01-N

Description
CABLE ASSY, IDC PLUG-RCPT, 30POS, 10"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 30POS, 10"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 30Pos, 10; Connector To Connector Samtec - 83P5839 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 30Pos, 10; Connector To Connector Samtec
83P5839
Cable Assy, Idc Plug-Rcpt, 30Pos, 10; Connector To Connector Samtec 83P5839
CABLE ASSY, IDC PLUG-RCPT, 30POS, 10"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 30POS, 10"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5839
Product Name Cable Assy, Idc Plug-Rcpt, 30Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-5.0-N-S1G25 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Plug, straight Sub-D/Sub-D 25-pin
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q1131-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type JIS 8303
View Details