Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies TCMD-15-D-12.00-01

Description
CABLE ASSEM 2MM 30POS M-M 12"
Datasheet
Description
CABLE ASSEM 2MM 30POS M-M 12"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - TCMD-15-D-12.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-15-D-12.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-15-D-12.00-01
CABLE ASSEM 2MM 30POS M-M 12"

CABLE ASSEM 2MM 30POS M-M 12"

Supplier's Site
Cable Assy, Idc Plug-Plug, 30Pos, 12; Connector To Connector Samtec - 12P0161 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 30Pos, 12; Connector To Connector Samtec
12P0161
Cable Assy, Idc Plug-Plug, 30Pos, 12; Connector To Connector Samtec 12P0161
CABLE ASSY, IDC PLUG-PLUG, 30POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 30POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-15-D-12.00-01 12P0161
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Plug-Plug, 30Pos, 12; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
6+6 Pos. Female DIL 24 AWG Cable Assembly, 210mm, double-end, for Latches - M80-FC11205L0-0210F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details