Samtec Inc. Cable Assy, Idc Plug-Plug, 30Pos, 9; Connector To Connector Samtec TCMD-15-D-09.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 30POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 30POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 30Pos, 9; Connector To Connector Samtec - 83P5710 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 30Pos, 9; Connector To Connector Samtec
83P5710
Cable Assy, Idc Plug-Plug, 30Pos, 9; Connector To Connector Samtec 83P5710
CABLE ASSY, IDC PLUG-PLUG, 30POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 30POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5710
Product Name Cable Assy, Idc Plug-Plug, 30Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details