Samtec Inc. Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec TCMD-15-D-06.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 30POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 30POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec - 83P5702 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec
83P5702
Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec 83P5702
CABLE ASSY, IDC PLUG-PLUG, 30POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 30POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5702
Product Name Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6429A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details