Samtec Inc. Cable Assy, Idc Plug-Plug, 30Pos, 4; Connector To Connector Samtec TCMD-15-D-04.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 30POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 30POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 30Pos, 4; Connector To Connector Samtec - 83P5692 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 30Pos, 4; Connector To Connector Samtec
83P5692
Cable Assy, Idc Plug-Plug, 30Pos, 4; Connector To Connector Samtec 83P5692
CABLE ASSY, IDC PLUG-PLUG, 30POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 30POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5692
Product Name Cable Assy, Idc Plug-Plug, 30Pos, 4; Connector To Connector Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-3057/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers