Samtec Inc. Cable Assy, Idc Plug-Rcpt, 26Pos, 6; Connector To Connector Samtec TCMD-13-T-06.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 26POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 26POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 26Pos, 6; Connector To Connector Samtec - 83P5568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 26Pos, 6; Connector To Connector Samtec
83P5568
Cable Assy, Idc Plug-Rcpt, 26Pos, 6; Connector To Connector Samtec 83P5568
CABLE ASSY, IDC PLUG-RCPT, 26POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 26POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5568
Product Name Cable Assy, Idc Plug-Rcpt, 26Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6838A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details