Samtec Inc. Cable Assy, Idc Plug-Rcpt, 26Pos, 5; Connector To Connector Samtec TCMD-13-T-05.00-01-N

Description
CABLE ASSY, IDC PLUG-RCPT, 26POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 26POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 26Pos, 5; Connector To Connector Samtec - 83P5561 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 26Pos, 5; Connector To Connector Samtec
83P5561
Cable Assy, Idc Plug-Rcpt, 26Pos, 5; Connector To Connector Samtec 83P5561
CABLE ASSY, IDC PLUG-RCPT, 26POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 26POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5561
Product Name Cable Assy, Idc Plug-Rcpt, 26Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details