Samtec Inc. Cable, Idc Plug-Free End, 26Pos, 10; Connector To Connector Samtec TCMD-13-S-10.00-01

Description
CABLE, IDC PLUG-FREE END, 26POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC PLUG-FREE END, 26POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Plug-Free End, 26Pos, 10; Connector To Connector Samtec - 83P5498 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Plug-Free End, 26Pos, 10; Connector To Connector Samtec
83P5498
Cable, Idc Plug-Free End, 26Pos, 10; Connector To Connector Samtec 83P5498
CABLE, IDC PLUG-FREE END, 26POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE, IDC PLUG-FREE END, 26POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5498
Product Name Cable, Idc Plug-Free End, 26Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-0.3-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 0.9800 ft (2.99 dm)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 6FT Length - 3021076-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers