Samtec Inc. Cable Assy, Idc Plug-Free End, 26Pos, 2; Connector To Connector Samtec TCMD-13-S-02.00-01

Description
CABLE ASSY, IDC PLUG-FREE END, 26POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 26POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 26Pos, 2; Connector To Connector Samtec - 12P0153 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 26Pos, 2; Connector To Connector Samtec
12P0153
Cable Assy, Idc Plug-Free End, 26Pos, 2; Connector To Connector Samtec 12P0153
CABLE ASSY, IDC PLUG-FREE END, 26POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 26POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12P0153
Product Name Cable Assy, Idc Plug-Free End, 26Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Video Cables (DVI, HDMI) - Q382-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details