Samtec Inc. Cable Assy, Idc Plug-Plug, 26Pos, 18; Connector To Connector Samtec TCMD-13-D-18.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 18"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 18"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 26Pos, 18; Connector To Connector Samtec - 83P5477 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 26Pos, 18; Connector To Connector Samtec
83P5477
Cable Assy, Idc Plug-Plug, 26Pos, 18; Connector To Connector Samtec 83P5477
CABLE ASSY, IDC PLUG-PLUG, 26POS, 18"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 26POS, 18"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5477
Product Name Cable Assy, Idc Plug-Plug, 26Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6056A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, double-end, for Latches - G125-FC11605L0-0920F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details