Samtec Inc. Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec TCMD-13-D-09.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec - 83P5464 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec
83P5464
Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec 83P5464
CABLE ASSY, IDC PLUG-PLUG, 26POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 26POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5464
Product Name Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details