Samtec Inc. Cable Assy, Idc Plug-Rcpt, 24Pos, 20; Connector To Connector Samtec TCMD-12-T-20.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 20"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 20"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 24Pos, 20; Connector To Connector Samtec - 83P5419 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 24Pos, 20; Connector To Connector Samtec
83P5419
Cable Assy, Idc Plug-Rcpt, 24Pos, 20; Connector To Connector Samtec 83P5419
CABLE ASSY, IDC PLUG-RCPT, 24POS, 20"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 24POS, 20"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5419
Product Name Cable Assy, Idc Plug-Rcpt, 24Pos, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details