Samtec Inc. Cable Assy, Idc Plug-Rcpt, 24Pos, 12; Connector To Connector Samtec TCMD-12-T-12.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 24Pos, 12; Connector To Connector Samtec - 83P5392 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 24Pos, 12; Connector To Connector Samtec
83P5392
Cable Assy, Idc Plug-Rcpt, 24Pos, 12; Connector To Connector Samtec 83P5392
CABLE ASSY, IDC PLUG-RCPT, 24POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 24POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5392
Product Name Cable Assy, Idc Plug-Rcpt, 24Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details