Samtec Inc. Cable Assy, Idc Plug-Rcpt, 24Pos, 8; Connector To Connector Samtec TCMD-12-T-08.00-01-N-R

Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 24Pos, 8; Connector To Connector Samtec - 83P5370 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 24Pos, 8; Connector To Connector Samtec
83P5370
Cable Assy, Idc Plug-Rcpt, 24Pos, 8; Connector To Connector Samtec 83P5370
CABLE ASSY, IDC PLUG-RCPT, 24POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 24POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5370
Product Name Cable Assy, Idc Plug-Rcpt, 24Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
High-Voltage Cables, HV 1000 C - MC with HVA 280 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
ZK2000-5400-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details